Vishay Intertechnology, Inc. Thin Film Resistors - SMD 85.6Kohms .1% 25ppm TNPW080585K6BETA

Description
Thin Film Resistors - SMD 85.6Kohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 85.6Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 85.6Kohms .1% 25ppm - TNPW080585K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 85.6Kohms .1% 25ppm
TNPW080585K6BETA
Thin Film Resistors - SMD 85.6Kohms .1% 25ppm TNPW080585K6BETA
Thin Film Resistors - SMD 85.6Kohms .1% 25ppm

Thin Film Resistors - SMD 85.6Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW080585K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080585K6BETA-ND
Chip Resistor - Surface Mount TNPW080585K6BETA-ND
85.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

85.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080585K6BETA TNPW080585K6BETA-ND
Product Name Thin Film Resistors - SMD 85.6Kohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 85600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details