Vishay Intertechnology, Inc. RES 84.5K OHM 1/8W 0.1% 0805 TNPW080584K5BETA

Description
RES 84.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 84.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/8W 0.1% 0805 - TNPW080584K5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/8W 0.1% 0805
TNPW080584K5BETA
RES 84.5K OHM 1/8W 0.1% 0805 TNPW080584K5BETA
RES 84.5Kohm 1/8W 0.1% 0805

RES 84.5Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080584K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080584K5BETA-ND
Chip Resistor - Surface Mount TNPW080584K5BETA-ND
84.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

84.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 84.5 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8691 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 84.5 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8691
Tnpw, 0805, 84.5 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8691
TNPW, 0805, 84.5 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 84.5 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080584K5BETA TNPW080584K5BETA-ND 65C8691
Product Name RES 84.5K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 84.5 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 84500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details