Vishay Intertechnology, Inc. RES 84.5K OHM 1/8W 0.1% 0805 TNPW080584K5BEEN

Description
RES 84.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 84.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/8W 0.1% 0805 - TNPW080584K5BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/8W 0.1% 0805
TNPW080584K5BEEN
RES 84.5K OHM 1/8W 0.1% 0805 TNPW080584K5BEEN
RES 84.5Kohm 1/8W 0.1% 0805

RES 84.5Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080584K5BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080584K5BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080584K5BEENCT-ND
RES 84.5K OHM 0.1% 0.26W 0805

RES 84.5K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080584K5BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080584K5BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080584K5BEENTR-ND
84.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

84.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080584K5BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080584K5BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW080584K5BEENDKR-ND
RES 84.5K OHM 0.1% 0.26W 0805

RES 84.5K OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080584K5BEEN 541-TNPW080584K5BEENCT-ND
Product Name RES 84.5K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 84500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details