Vishay Intertechnology, Inc. RES 82.0 OHM 1/8W 0.1% 0805 TNPW080582R0BEEA

Description
RES 82.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 82.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0 OHM 1/8W 0.1% 0805 - TNPW080582R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 1/8W 0.1% 0805
TNPW080582R0BEEA
RES 82.0 OHM 1/8W 0.1% 0805 TNPW080582R0BEEA
RES 82.0ohm 1/8W 0.1% 0805

RES 82.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080582R0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080582R0BEEA-ND
Chip Resistor - Surface Mount TNPW080582R0BEEA-ND
82 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080582R0BEEA TNPW080582R0BEEA-ND
Product Name RES 82.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 82 ohms 82 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573220 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details