Vishay Precision Group RES 82.0K OHM 1/8W 0.1% 0805 TNPW080582K0BETA

Description
RES 82.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 82.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0K OHM 1/8W 0.1% 0805 - TNPW080582K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1/8W 0.1% 0805
TNPW080582K0BETA
RES 82.0K OHM 1/8W 0.1% 0805 TNPW080582K0BETA
RES 82.0Kohm 1/8W 0.1% 0805

RES 82.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080582K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080582K0BETA-ND
Chip Resistor - Surface Mount TNPW080582K0BETA-ND
82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 82K, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2597 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 82K, 0.1%, 0.125W, 0805; Resistance Vishay
95C2597
Res, Thin Film, 82K, 0.1%, 0.125W, 0805; Resistance Vishay 95C2597
RES, THIN FILM, 82K, 0.1%, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 82K, 0.1%, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080582K0BETA TNPW080582K0BETA-ND 95C2597
Product Name RES 82.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 82K, 0.1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 82000 ohms 82000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9240 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details