Vishay Precision Group RES 825 OHM 1/8W 0.1% 0805 TNPW0805825RBEEA

Description
RES 825ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 825ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/8W 0.1% 0805 - TNPW0805825RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/8W 0.1% 0805
TNPW0805825RBEEA
RES 825 OHM 1/8W 0.1% 0805 TNPW0805825RBEEA
RES 825ohm 1/8W 0.1% 0805

RES 825ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805825RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805825RBEEA-ND
Chip Resistor - Surface Mount TNPW0805825RBEEA-ND
825 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

825 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 825R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R2203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 825R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R2203
Res, Thin Film, 825R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R2203
RES, THIN FILM, 825R, 0.1%, 0.1W, 0805, REEL; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 825R, 0.1%, 0.1W, 0805, REEL; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805825RBEEA TNPW0805825RBEEA-ND 05R2203
Product Name RES 825 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 825R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers