Vishay Intertechnology, Inc. RES 825K OHM 1/8W 0.1% 0805 TNPW0805825KBETA

Description
RES 825Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 825Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1/8W 0.1% 0805 - TNPW0805825KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/8W 0.1% 0805
TNPW0805825KBETA
RES 825K OHM 1/8W 0.1% 0805 TNPW0805825KBETA
RES 825Kohm 1/8W 0.1% 0805

RES 825Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805825KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805825KBETA-ND
Chip Resistor - Surface Mount TNPW0805825KBETA-ND
825 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

825 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0805 825K 0.1% T-9 Rt1 Rohs Compliant Vishay - 88M0690 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0805 825K 0.1% T-9 Rt1 Rohs Compliant Vishay
88M0690
Tnpw-0805 825K 0.1% T-9 Rt1 Rohs Compliant Vishay 88M0690
TNPW-0805 825K 0.1% T-9 RT1 ROHS COMPLIANT: NO

TNPW-0805 825K 0.1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805825KBETA TNPW0805825KBETA-ND 88M0690
Product Name RES 825K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw-0805 825K 0.1% T-9 Rt1 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 825000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers