Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805820RBETA

Description
820 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
820 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805820RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805820RBETA-ND
Chip Resistor - Surface Mount TNPW0805820RBETA-ND
820 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

820 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:820ohm; Resistance Tolerance: 0.1%; Power Rating:0.... - TNPW0805820RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:820ohm; Resistance Tolerance: 0.1%; Power Rating:0....
TNPW0805820RBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:820ohm; Resistance Tolerance: 0.1%; Power Rating:0.... TNPW0805820RBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:820ohm; Resistance Tolerance: 0.1%; Power Rating:0....

Thin Film Chip ResistorSeries:TNPW; Resistance:820ohm; Resistance Tolerance: 0.1%; Power Rating:0....

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW0805820RBETA-ND TNPW0805820RBETA
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:820ohm; Resistance Tolerance: 0.1%; Power Rating:0....
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details