Vishay Intertechnology, Inc. RES 80.6K OHM 1/8W 0.1% 0805 TNPW080580K6BETA

Description
RES 80.6Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 80.6Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/8W 0.1% 0805 - TNPW080580K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/8W 0.1% 0805
TNPW080580K6BETA
RES 80.6K OHM 1/8W 0.1% 0805 TNPW080580K6BETA
RES 80.6Kohm 1/8W 0.1% 0805

RES 80.6Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080580K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080580K6BETA-ND
Chip Resistor - Surface Mount TNPW080580K6BETA-ND
80.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

80.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080580K6BETA TNPW080580K6BETA-ND
Product Name RES 80.6K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 80600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details