Vishay Precision Group Chip Resistor - Surface Mount TNPW080580K6BEEA

Description
80.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
80.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080580K6BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080580K6BEEA-ND
Chip Resistor - Surface Mount TNPW080580K6BEEA-ND
80.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

80.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 80.6K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS - TNPW080580K6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
TNPW080580K6BEEA
RES 80.6K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS TNPW080580K6BEEA
RES 80.6K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

RES 80.6K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW080580K6BEEA-ND TNPW080580K6BEEA
Product Name Chip Resistor - Surface Mount RES 80.6K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD153GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms
View Details
4 suppliers