Vishay Intertechnology, Inc. RES 806 OHM 1/8W 0.1% 0805 TNPW0805806RBETA

Description
RES 806ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 806ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/8W 0.1% 0805 - TNPW0805806RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/8W 0.1% 0805
TNPW0805806RBETA
RES 806 OHM 1/8W 0.1% 0805 TNPW0805806RBETA
RES 806ohm 1/8W 0.1% 0805

RES 806ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805806RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805806RBETA-ND
Chip Resistor - Surface Mount TNPW0805806RBETA-ND
806 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

806 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 806 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8663 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 806 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8663
Tnpw, 0805, 806 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8663
TNPW, 0805, 806 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 806 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805806RBETA TNPW0805806RBETA-ND 65C8663
Product Name RES 806 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 806 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details