Vishay Intertechnology, Inc. RES 7.87K OHM 1/8W 0.1% 0805 TNPW08057K87BETA

Description
RES 7.87Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 7.87Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/8W 0.1% 0805 - TNPW08057K87BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/8W 0.1% 0805
TNPW08057K87BETA
RES 7.87K OHM 1/8W 0.1% 0805 TNPW08057K87BETA
RES 7.87Kohm 1/8W 0.1% 0805

RES 7.87Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08057K87BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08057K87BETA-ND
Chip Resistor - Surface Mount TNPW08057K87BETA-ND
7.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

7.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
SMD 8W Resistor - 52-TNPW08057K87BETA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW08057K87BETA
SMD 8W Resistor 52-TNPW08057K87BETA
RES SMD 7.87K OHM 0.1% 1/8W 0805 Product overview: TNPW08057K87BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08057K87BETA can be used for catalog matching and distributor lookup.

RES SMD 7.87K OHM 0.1% 1/8W 0805 Product overview: TNPW08057K87BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08057K87BETA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW08057K87BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08057K87BETA
Chip Resistor - Surface Mount TNPW08057K87BETA
RES 7.87K OHM 0.1% 1/8W 0805

RES 7.87K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 7.87 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8537 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 7.87 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8537
Tnpw, 0805, 7.87 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8537
TNPW, 0805, 7.87 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 7.87 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number TNPW08057K87BETA TNPW08057K87BETA-ND 52-TNPW08057K87BETA TNPW08057K87BETA 65C8537
Product Name RES 7.87K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount SMD 8W Resistor Chip Resistor - Surface Mount Tnpw, 0805, 7.87 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 7870 ohms 7870 ohms 7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details