Vishay Intertechnology, Inc. RES 7.68K OHM 1/8W 0.1% 0805 TNPW08057K68BETA

Description
RES 7.68Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 7.68Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/8W 0.1% 0805 - TNPW08057K68BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/8W 0.1% 0805
TNPW08057K68BETA
RES 7.68K OHM 1/8W 0.1% 0805 TNPW08057K68BETA
RES 7.68Kohm 1/8W 0.1% 0805

RES 7.68Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08057K68BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08057K68BETA-ND
Chip Resistor - Surface Mount TNPW08057K68BETA-ND
7.68 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

7.68 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 7.68 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8533 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 7.68 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8533
Tnpw, 0805, 7.68 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8533
TNPW, 0805, 7.68 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 7.68 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08057K68BETA TNPW08057K68BETA-ND 65C8533
Product Name RES 7.68K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 7.68 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 7680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details