Vishay Intertechnology, Inc. Res Thin Film 0805 7.5K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08057K50FETA

Description
Res Thin Film 0805 7.5K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 7.5K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 7.5K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08057K50FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 7.5K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08057K50FETA
Res Thin Film 0805 7.5K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08057K50FETA
Res Thin Film 0805 7.5K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 7.5K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08057K50FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08057K50FETA-ND
Chip Resistor - Surface Mount TNPW08057K50FETA-ND
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 7.5 Kohm, 1%, 25 Ppm Vishay - 65C8529 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 7.5 Kohm, 1%, 25 Ppm Vishay
65C8529
Tnpw, 0805, 7.5 Kohm, 1%, 25 Ppm Vishay 65C8529
TNPW, 0805, 7.5 kOhm, 1%, 25 ppm

TNPW, 0805, 7.5 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08057K50FETA TNPW08057K50FETA-ND 65C8529
Product Name Res Thin Film 0805 7.5K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 7.5 Kohm, 1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details