Vishay Intertechnology, Inc. Res Thin Film 0805 7.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08057K50DETA

Description
Res Thin Film 0805 7.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 7.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 7.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08057K50DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 7.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08057K50DETA
Res Thin Film 0805 7.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08057K50DETA
Res Thin Film 0805 7.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 7.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08057K50DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08057K50DETA-ND
Chip Resistor - Surface Mount TNPW08057K50DETA-ND
7.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

7.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 7.5 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C8527 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 7.5 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C8527
Tnpw, 0805, 7.5 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C8527
TNPW, 0805, 7.5 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 7.5 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08057K50DETA TNPW08057K50DETA-ND 65C8527
Product Name Res Thin Film 0805 7.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 7.5 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1623406-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details