Vishay Intertechnology, Inc. RES 7.5K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL TNPW08057K50BETY

Description
RES 7.5K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
Request a Quote Datasheet
Description
RES 7.5K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL - TNPW08057K50BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
TNPW08057K50BETY
RES 7.5K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL TNPW08057K50BETY
RES 7.5K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

RES 7.5K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

Supplier's Site
Chip Resistor - Surface Mount - TNPW08057K50BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08057K50BETY-ND
Chip Resistor - Surface Mount TNPW08057K50BETY-ND
7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08057K50BETY TNPW08057K50BETY-ND
Product Name RES 7.5K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD274GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1879128-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details