Vishay Precision Group RES 7.50K OHM 1/8W 0.1% 0805 TNPW08057K50BEEA

Description
RES 7.50Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 7.50Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50K OHM 1/8W 0.1% 0805 - TNPW08057K50BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/8W 0.1% 0805
TNPW08057K50BEEA
RES 7.50K OHM 1/8W 0.1% 0805 TNPW08057K50BEEA
RES 7.50Kohm 1/8W 0.1% 0805

RES 7.50Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNP7.50KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP7.50KABTR-ND
Chip Resistor - Surface Mount TNP7.50KABTR-ND
7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP7.50KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP7.50KABCT-ND
Chip Resistor - Surface Mount TNP7.50KABCT-ND
7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP7.50KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP7.50KABDKR-ND
Chip Resistor - Surface Mount TNP7.50KABDKR-ND
7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 7K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R2134 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 7K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R2134
Res, Thin Film, 7K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R2134
RES, THIN FILM, 7K5, 0.1%, 0.1W, 0805, REEL; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 7K5, 0.1%, 0.1W, 0805, REEL; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK3771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK3771
Res, 7K5, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK3771
RES, 7K5, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 7K5, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW08057K50BEEA TNP7.50KABTR-ND 05R2134 33AK3771
Product Name RES 7.50K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 7K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Res, 7K5, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 7500 ohms 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details