Vishay Precision Group RES 7.32K OHM 1/8W 0.1% 0805 TNPW08057K32BEEA

Description
RES 7.32Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 7.32Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/8W 0.1% 0805 - TNPW08057K32BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/8W 0.1% 0805
TNPW08057K32BEEA
RES 7.32K OHM 1/8W 0.1% 0805 TNPW08057K32BEEA
RES 7.32Kohm 1/8W 0.1% 0805

RES 7.32Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08057K32BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08057K32BEEA-ND
Chip Resistor - Surface Mount TNPW08057K32BEEA-ND
7.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 7.32Kohm, 125Mw 0.1%; Resistance Vishay - 05R2130 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 7.32Kohm, 125Mw 0.1%; Resistance Vishay
05R2130
Resistor, Thin Film, 7.32Kohm, 125Mw 0.1%; Resistance Vishay 05R2130
RESISTOR, THIN FILM, 7.32KOHM, 125mW 0.1%; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 7.32KOHM, 125mW 0.1%; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08057K32BEEA TNPW08057K32BEEA-ND 05R2130
Product Name RES 7.32K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 7.32Kohm, 125Mw 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 7320 ohms 7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details