TNPW-0805 7.15K 0.5% T-9 RT1
Res Thin Film 0805 7.15K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-TNPW08057K15DETATR-ND | TNPW08057K15DETA |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0805 7.15K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 |