Vishay Intertechnology, Inc. RES 7.15K OHM 1/8W 0.1% 0805 TNPW08057K15BEEN

Description
RES 7.15Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 7.15Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/8W 0.1% 0805 - TNPW08057K15BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/8W 0.1% 0805
TNPW08057K15BEEN
RES 7.15K OHM 1/8W 0.1% 0805 TNPW08057K15BEEN
RES 7.15Kohm 1/8W 0.1% 0805

RES 7.15Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08057K15BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08057K15BEEN-ND
Chip Resistor - Surface Mount TNPW08057K15BEEN-ND
7.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08057K15BEEN TNPW08057K15BEEN-ND
Product Name RES 7.15K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 7150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details