Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08057K06BETA

Description
7.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
7.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08057K06BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08057K06BETA-ND
Chip Resistor - Surface Mount TNPW08057K06BETA-ND
7.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

7.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 7.06K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW08057K06BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.06K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW08057K06BETA
RES 7.06K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08057K06BETA
RES 7.06K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 7.06K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Tnpw, 0805, 7.06 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8504 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 7.06 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8504
Tnpw, 0805, 7.06 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8504
TNPW, 0805, 7.06 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 7.06 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08057K06BETA-ND TNPW08057K06BETA 65C8504
Product Name Chip Resistor - Surface Mount RES 7.06K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Tnpw, 0805, 7.06 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details