RES 787Kohm 1/8W 0.1% 0805
787 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
TNPW-0805 787K 0.1% T-9 RT1 ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW0805787KBETA | TNPW0805787KBETA-ND | 11N8453 |
| Product Name | RES 787K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | Tnpw-0805 787K 0.1% T-9 Rt1 Rohs Compliant Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 |
| Resistance Range | 787000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor |