Vishay Intertechnology, Inc. RES 787K OHM 1/8W 0.1% 0805 TNPW0805787KBEEN

Description
RES 787Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 787Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/8W 0.1% 0805 - TNPW0805787KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/8W 0.1% 0805
TNPW0805787KBEEN
RES 787K OHM 1/8W 0.1% 0805 TNPW0805787KBEEN
RES 787Kohm 1/8W 0.1% 0805

RES 787Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805787KBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805787KBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW0805787KBEENDKR-ND
RES 787K OHM 0.1% 0.26W 0805

RES 787K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805787KBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805787KBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW0805787KBEENTR-ND
787 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

787 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805787KBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805787KBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW0805787KBEENCT-ND
RES 787K OHM 0.1% 0.26W 0805

RES 787K OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805787KBEEN 541-TNPW0805787KBEENDKR-ND
Product Name RES 787K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 787000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details