Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080577K7BEEA

Description
77.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
77.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080577K7BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080577K7BEEA-ND
Chip Resistor - Surface Mount TNPW080577K7BEEA-ND
77.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

77.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res Thin Film 0805 77.7K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080577K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 77.7K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080577K7BEEA
Res Thin Film 0805 77.7K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080577K7BEEA
Res Thin Film 0805 77.7K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 77.7K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Resistor, Thin Film, 77.7Kohm, 125Mw 0.1%; Resistance Vishay - 05R1235 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 77.7Kohm, 125Mw 0.1%; Resistance Vishay
05R1235
Resistor, Thin Film, 77.7Kohm, 125Mw 0.1%; Resistance Vishay 05R1235
RESISTOR, THIN FILM, 77.7KOHM, 125mW 0.1%; Resistance:77.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 77.7KOHM, 125mW 0.1%; Resistance:77.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080577K7BEEA-ND TNPW080577K7BEEA 05R1235
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 77.7K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Resistor, Thin Film, 77.7Kohm, 125Mw 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details