Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080575R0DHTA

Description
75 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
75 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080575R0DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080575R0DHTA-ND
Chip Resistor - Surface Mount TNPW080575R0DHTA-ND
75 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

75 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,75,.5%,50PPM,T/R - TNPW080575R0DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,75,.5%,50PPM,T/R
TNPW080575R0DHTA
THIN FILM,0805,75,.5%,50PPM,T/R TNPW080575R0DHTA
THIN FILM,0805,75,.5%,50P PM,T/R

THIN FILM,0805,75,.5%,50PPM,T/R

Supplier's Site
Tnpw, 0805, 75 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay - 65C8577 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 75 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay
65C8577
Tnpw, 0805, 75 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay 65C8577
TNPW, 0805, 75 Ohm, 0.5%, 50 ppm RoHS Compliant: No

TNPW, 0805, 75 Ohm, 0.5%, 50 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080575R0DHTA-ND TNPW080575R0DHTA 65C8577
Product Name Chip Resistor - Surface Mount THIN FILM,0805,75,.5%,50PPM,T/R Tnpw, 0805, 75 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details