Vishay Precision Group RES 75.0 OHM 1/8W 0.1% 0805 TNPW080575R0BEEA

Description
RES 75.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 75.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0 OHM 1/8W 0.1% 0805 - TNPW080575R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 1/8W 0.1% 0805
TNPW080575R0BEEA
RES 75.0 OHM 1/8W 0.1% 0805 TNPW080575R0BEEA
RES 75.0ohm 1/8W 0.1% 0805

RES 75.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNP75.0ABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP75.0ABTR-ND
Chip Resistor - Surface Mount TNP75.0ABTR-ND
75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP75.0ABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP75.0ABDKR-ND
Chip Resistor - Surface Mount TNP75.0ABDKR-ND
75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP75.0ABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP75.0ABCT-ND
Chip Resistor - Surface Mount TNP75.0ABCT-ND
75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 75R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 05R3124 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 75R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
05R3124
Res, Thin Film, 75R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 05R3124
RES, THIN FILM, 75R, 0.1%, 0.125W, 0805, REEL; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 75R, 0.1%, 0.125W, 0805, REEL; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080575R0BEEA TNP75.0ABTR-ND 05R3124
Product Name RES 75.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 75R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD124JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details