Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805750RDETA

Description
750 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
750 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805750RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805750RDETA-ND
Chip Resistor - Surface Mount TNPW0805750RDETA-ND
750 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

750 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 750 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805750RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 750 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805750RDETA
Res Thin Film 0805 750 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805750RDETA
Res Thin Film 0805 750 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 750 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 750 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C8583 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 750 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C8583
Tnpw, 0805, 750 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C8583
TNPW, 0805, 750 Ohm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 750 Ohm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805750RDETA-ND TNPW0805750RDETA 65C8583
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 750 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Tnpw, 0805, 750 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details