Vishay Intertechnology, Inc. RES 750 OHM 1/8W 0.1% 0805 TNPW0805750RBEEN

Description
RES 750ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 750ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/8W 0.1% 0805 - TNPW0805750RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/8W 0.1% 0805
TNPW0805750RBEEN
RES 750 OHM 1/8W 0.1% 0805 TNPW0805750RBEEN
RES 750ohm 1/8W 0.1% 0805

RES 750ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805750RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805750RBEEN-ND
Chip Resistor - Surface Mount TNPW0805750RBEEN-ND
750 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

750 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805750RBEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805750RBEEN
Chip Resistor - Surface Mount TNPW0805750RBEEN
RES 750 OHM 0.1% 1/8W 0805

RES 750 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0805750RBEEN TNPW0805750RBEEN-ND TNPW0805750RBEEN
Product Name RES 750 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details