Vishay Precision Group RES 750K OHM 1/8W 0.1% 0805 TNPW0805750KBEEA

Description
RES 750Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 750Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/8W 0.1% 0805 - TNPW0805750KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/8W 0.1% 0805
TNPW0805750KBEEA
RES 750K OHM 1/8W 0.1% 0805 TNPW0805750KBEEA
RES 750Kohm 1/8W 0.1% 0805

RES 750Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3228-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3228-2-ND
Chip Resistor - Surface Mount 541-3228-2-ND
750 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

750 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3228-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3228-6-ND
Chip Resistor - Surface Mount 541-3228-6-ND
750 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

750 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3228-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3228-1-ND
Chip Resistor - Surface Mount 541-3228-1-ND
750 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

750 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 750K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 750K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1226
Res, Thin Film, 750K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1226
RES, THIN FILM, 750K, 0.1%, 0.1W, 0805, REEL; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 750K, 0.1%, 0.1W, 0805, REEL; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805750KBEEA 541-3228-2-ND 05R1226
Product Name RES 750K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 750K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 750000 ohms 750000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details