Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080573R2BETA

Description
73.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
73.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080573R2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080573R2BETA-ND
Chip Resistor - Surface Mount TNPW080573R2BETA-ND
73.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

73.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Vishay/DaleRES 73.2 OHM 1/8W 0.1% 0805 - TNPW080573R2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 73.2 OHM 1/8W 0.1% 0805
TNPW080573R2BETA
Vishay/DaleRES 73.2 OHM 1/8W 0.1% 0805 TNPW080573R2BETA
Vishay/DaleRES 73.2ohm 1/8W 0.1% 0805

Vishay/DaleRES 73.2ohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 73.2 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8563 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 73.2 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8563
Tnpw, 0805, 73.2 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8563
TNPW, 0805, 73.2 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 73.2 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080573R2BETA-ND TNPW080573R2BETA 65C8563
Product Name Chip Resistor - Surface Mount Vishay/DaleRES 73.2 OHM 1/8W 0.1% 0805 Tnpw, 0805, 73.2 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1676257-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details