Vishay Precision Group Chip Resistor - Surface Mount TNPW080571K5BEEA

Description
71.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
71.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3227-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3227-2-ND
Chip Resistor - Surface Mount 541-3227-2-ND
71.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

71.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3227-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3227-1-ND
Chip Resistor - Surface Mount 541-3227-1-ND
71.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

71.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3227-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3227-6-ND
Chip Resistor - Surface Mount 541-3227-6-ND
71.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

71.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 71.5K OHM 1/8W 0.1% 0805 - TNPW080571K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/8W 0.1% 0805
TNPW080571K5BEEA
RES 71.5K OHM 1/8W 0.1% 0805 TNPW080571K5BEEA
RES 71.5Kohm 1/8W 0.1% 0805

RES 71.5Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 71K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 71K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1203
Res, Thin Film, 71K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1203
RES, THIN FILM, 71K5, 0.1%, 0.1W, 0805, REEL; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 71K5, 0.1%, 0.1W, 0805, REEL; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3227-2-ND TNPW080571K5BEEA 05R1203
Product Name Chip Resistor - Surface Mount RES 71.5K OHM 1/8W 0.1% 0805 Res, Thin Film, 71K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers