Vishay Intertechnology, Inc. RES 6.98K OHM 1/8W 0.1% 0805 TNPW08056K98BEEN

Description
RES 6.98Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 6.98Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/8W 0.1% 0805 - TNPW08056K98BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/8W 0.1% 0805
TNPW08056K98BEEN
RES 6.98K OHM 1/8W 0.1% 0805 TNPW08056K98BEEN
RES 6.98Kohm 1/8W 0.1% 0805

RES 6.98Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08056K98BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08056K98BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW08056K98BEENTR-ND
6.98 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.98 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08056K98BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08056K98BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW08056K98BEENDKR-ND
RES 6.98K OHM 0.1% 0.26W 0805

RES 6.98K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08056K98BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08056K98BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW08056K98BEENCT-ND
RES 6.98K OHM 0.1% 0.26W 0805

RES 6.98K OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08056K98BEEN 541-TNPW08056K98BEENTR-ND
Product Name RES 6.98K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 6980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details