Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08056K90BETY

Description
6.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08056K90BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08056K90BETY-ND
Chip Resistor - Surface Mount TNPW08056K90BETY-ND
6.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 6.9 Kohm, 0.1%, 25 Ppm Vishay - 65C8386 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 6.9 Kohm, 0.1%, 25 Ppm Vishay
65C8386
Tnpw, 0805, 6.9 Kohm, 0.1%, 25 Ppm Vishay 65C8386
TNPW, 0805, 6.9 kOhm, 0.1%, 25 ppm

TNPW, 0805, 6.9 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW08056K90BETY-ND 65C8386
Product Name Chip Resistor - Surface Mount Tnpw, 0805, 6.9 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details