RES 6.81Kohm 1/8W 0.1% 0805
RES 6.81K OHM 0.1% 0.26W 0805
RES 6.81K OHM 0.1% 0.26W 0805
6.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, THIN FILM, 6K81, 0.1%, 0.1W, 0805, REEL; Resistance:6.81kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW08056K81BEEA | 541-TNPW08056K81BEEADKR-ND | 05R2083 |
| Product Name | RES 6.81K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | Res, Thin Film, 6K81, 0.1%, 0.1W, 0805, Reel; Resistance Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 6810 ohms | 6810 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.2600 watts | 0.2000 watts |
| Configuration | Single Resistor | Single Resistor |