Vishay Intertechnology, Inc. RES 6.80K OHM 1/8W 0.1% 0805 TNPW08056K80BETA

Description
RES 6.80Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 6.80Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1/8W 0.1% 0805 - TNPW08056K80BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/8W 0.1% 0805
TNPW08056K80BETA
RES 6.80K OHM 1/8W 0.1% 0805 TNPW08056K80BETA
RES 6.80Kohm 1/8W 0.1% 0805

RES 6.80Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08056K80BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08056K80BETA-ND
Chip Resistor - Surface Mount TNPW08056K80BETA-ND
6.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

6.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 6.8 Kohm, 0.1%, 25 Ppm Vishay - 50B2670 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 6.8 Kohm, 0.1%, 25 Ppm Vishay
50B2670
Tnpw, 0805, 6.8 Kohm, 0.1%, 25 Ppm Vishay 50B2670
TNPW, 0805, 6.8 kOhm, 0.1%, 25 ppm

TNPW, 0805, 6.8 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08056K80BETA TNPW08056K80BETA-ND 50B2670
Product Name RES 6.80K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 6.8 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details