Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08056K65BETA

Description
6.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
6.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08056K65BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08056K65BETA-ND
Chip Resistor - Surface Mount TNPW08056K65BETA-ND
6.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

6.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:6.65kohm; Resistance Tolerance:+/- 0.1%; Power Rati... - TNPW08056K65BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:6.65kohm; Resistance Tolerance:+/- 0.1%; Power Rati...
TNPW08056K65BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:6.65kohm; Resistance Tolerance:+/- 0.1%; Power Rati... TNPW08056K65BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:6.65kohm; Resistance Tolerance:+/- 0.1%; Power Rati...

Thin Film Chip ResistorSeries:TNPW; Resistance:6.65kohm; Resistance Tolerance:+/- 0.1%; Power Rati...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW08056K65BETA-ND TNPW08056K65BETA
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:6.65kohm; Resistance Tolerance:+/- 0.1%; Power Rati...
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4642FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details