Vishay Intertechnology, Inc. RES 6.65K OHM 1/8W 0.1% 0805 TNPW08056K65BEEA

Description
RES 6.65Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 6.65Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/8W 0.1% 0805 - TNPW08056K65BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/8W 0.1% 0805
TNPW08056K65BEEA
RES 6.65K OHM 1/8W 0.1% 0805 TNPW08056K65BEEA
RES 6.65Kohm 1/8W 0.1% 0805

RES 6.65Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3819-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3819-1-ND
Chip Resistor - Surface Mount 541-3819-1-ND
6.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3819-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3819-2-ND
Chip Resistor - Surface Mount 541-3819-2-ND
6.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3819-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3819-6-ND
Chip Resistor - Surface Mount 541-3819-6-ND
6.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08056K65BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08056K65BEEA
Chip Resistor - Surface Mount TNPW08056K65BEEA
RES 6.65K OHM 0.1% 1/8W 0805

RES 6.65K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW08056K65BEEA 541-3819-1-ND TNPW08056K65BEEA
Product Name RES 6.65K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 6650 ohms 6650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details