Vishay Intertechnology, Inc. Res Thin Film 0805 6.57K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW08056K57BETY

Description
Res Thin Film 0805 6.57K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 6.57K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 6.57K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW08056K57BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 6.57K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW08056K57BETY
Res Thin Film 0805 6.57K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW08056K57BETY
Res Thin Film 0805 6.57K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 6.57K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08056K57BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08056K57BETY-ND
Chip Resistor - Surface Mount TNPW08056K57BETY-ND
6.57 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.57 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 6.57 Kohm, 0.1%, 25 Ppm Vishay - 65C8368 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 6.57 Kohm, 0.1%, 25 Ppm Vishay
65C8368
Tnpw, 0805, 6.57 Kohm, 0.1%, 25 Ppm Vishay 65C8368
TNPW, 0805, 6.57 kOhm, 0.1%, 25 ppm

TNPW, 0805, 6.57 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08056K57BETY TNPW08056K57BETY-ND 65C8368
Product Name Res Thin Film 0805 6.57K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 0805, 6.57 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details