Vishay Precision Group RES 6.49K OHM 1/8W 0.1% 0805 TNPW08056K49BEEN

Description
RES 6.49Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 6.49Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/8W 0.1% 0805 - TNPW08056K49BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/8W 0.1% 0805
TNPW08056K49BEEN
RES 6.49K OHM 1/8W 0.1% 0805 TNPW08056K49BEEN
RES 6.49Kohm 1/8W 0.1% 0805

RES 6.49Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08056K49BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08056K49BEEN-ND
Chip Resistor - Surface Mount TNPW08056K49BEEN-ND
6.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 6K49, 0.1%, 0.125W, 0805; Resistance Vishay - 71M1274 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K49, 0.1%, 0.125W, 0805; Resistance Vishay
71M1274
Res, Thin Film, 6K49, 0.1%, 0.125W, 0805; Resistance Vishay 71M1274
RES, THIN FILM, 6K49, 0.1%, 0.125W, 0805; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 6K49, 0.1%, 0.125W, 0805; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08056K49BEEN TNPW08056K49BEEN-ND 71M1274
Product Name RES 6.49K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 6K49, 0.1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 6490 ohms 6490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567735 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details