Vishay Intertechnology, Inc. Res Thin Film 0805 6.34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08056K34FETA

Description
Res Thin Film 0805 6.34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 6.34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 6.34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08056K34FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 6.34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08056K34FETA
Res Thin Film 0805 6.34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08056K34FETA
Res Thin Film 0805 6.34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 6.34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08056K34FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08056K34FETA-ND
Chip Resistor - Surface Mount TNPW08056K34FETA-ND
6.34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

6.34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08056K34FETA TNPW08056K34FETA-ND
Product Name Res Thin Film 0805 6.34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details