Vishay Precision Group RES 6.34K OHM 1/8W 0.1% 0805 TNPW08056K34BEEN

Description
RES 6.34Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 6.34Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/8W 0.1% 0805 - TNPW08056K34BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/8W 0.1% 0805
TNPW08056K34BEEN
RES 6.34K OHM 1/8W 0.1% 0805 TNPW08056K34BEEN
RES 6.34Kohm 1/8W 0.1% 0805

RES 6.34Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3818-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3818-1-ND
Chip Resistor - Surface Mount 541-3818-1-ND
6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3818-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3818-2-ND
Chip Resistor - Surface Mount 541-3818-2-ND
6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3818-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3818-6-ND
Chip Resistor - Surface Mount 541-3818-6-ND
6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 6K34, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 84R1898 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K34, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
84R1898
Res, Thin Film, 6K34, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 84R1898
RES, THIN FILM, 6K34, 0.1%, 0.125W, 0805, REEL; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 6K34, 0.1%, 0.125W, 0805, REEL; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08056K34BEEN 541-3818-1-ND 84R1898
Product Name RES 6.34K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 6K34, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 6340 ohms 6340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers