Vishay Precision Group Chip Resistor - Surface Mount TNPW08056K26BETA

Description
6.26 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
6.26 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08056K26BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08056K26BETA-ND
Chip Resistor - Surface Mount TNPW08056K26BETA-ND
6.26 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

6.26 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 6.26 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8352 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 6.26 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8352
Tnpw, 0805, 6.26 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8352
TNPW, 0805, 6.26 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 6.26 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW08056K26BETA-ND 65C8352
Product Name Chip Resistor - Surface Mount Tnpw, 0805, 6.26 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details