Vishay Precision Group RES 6.19K OHM 1/8W 0.1% 0805 TNPW08056K19BEEA

Description
RES 6.19Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 6.19Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/8W 0.1% 0805 - TNPW08056K19BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/8W 0.1% 0805
TNPW08056K19BEEA
RES 6.19K OHM 1/8W 0.1% 0805 TNPW08056K19BEEA
RES 6.19Kohm 1/8W 0.1% 0805

RES 6.19Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNP6.19KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP6.19KABTR-ND
Chip Resistor - Surface Mount TNP6.19KABTR-ND
6.19 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.19 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP6.19KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP6.19KABDKR-ND
Chip Resistor - Surface Mount TNP6.19KABDKR-ND
6.19 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.19 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP6.19KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP6.19KABCT-ND
Chip Resistor - Surface Mount TNP6.19KABCT-ND
6.19 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.19 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 6K19, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R2061 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K19, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R2061
Res, Thin Film, 6K19, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R2061
RES, THIN FILM, 6K19, 0.1%, 0.1W, 0805, REEL; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 6K19, 0.1%, 0.1W, 0805, REEL; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08056K19BEEA TNP6.19KABTR-ND 05R2061
Product Name RES 6.19K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 6K19, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 6190 ohms 6190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers