RES 6.04Kohm 1/8W 0.1% 0805
6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Resistor,Metal Alloy,6.04KOhms,150W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW08056K04BEEN | 541-3817-6-ND | 59M6505 |
| Product Name | RES 6.04K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | Resistor,metal Alloy,6.04Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 |
| Resistance Range | 6040 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.2600 watts | |
| Configuration | Single Resistor | Single Resistor |