69.8 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
TNPW, 0805, 69.8 Ohm, 0.5%, 50 ppm RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW080569R8DHTA-ND | 65C8499 |
| Product Name | Chip Resistor - Surface Mount | Tnpw, 0805, 69.8 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Resistance Range | 69.8 ohms |