Vishay Precision Group Chip Resistor - Surface Mount TNPW080569K8BEEN

Description
69.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
69.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080569K8BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080569K8BEEN-ND
Chip Resistor - Surface Mount TNPW080569K8BEEN-ND
69.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

69.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 69.8K OHM 1/8W 0.1% 0805 - TNPW080569K8BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/8W 0.1% 0805
TNPW080569K8BEEN
RES 69.8K OHM 1/8W 0.1% 0805 TNPW080569K8BEEN
RES 69.8Kohm 1/8W 0.1% 0805

RES 69.8Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw0805 69K8 0.1% T-9 E52 E3 Vishay - 50X7500 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 69K8 0.1% T-9 E52 E3 Vishay
50X7500
Tnpw0805 69K8 0.1% T-9 E52 E3 Vishay 50X7500
TNPW0805 69K8 0.1% T-9 E52 e3

TNPW0805 69K8 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080569K8BEEN-ND TNPW080569K8BEEN 50X7500
Product Name Chip Resistor - Surface Mount RES 69.8K OHM 1/8W 0.1% 0805 Tnpw0805 69K8 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details