Vishay Intertechnology, Inc. Res Thin Film 0805 698 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW0805698RBETY

Description
Res Thin Film 0805 698 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 698 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 698 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW0805698RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 698 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW0805698RBETY
Res Thin Film 0805 698 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW0805698RBETY
Res Thin Film 0805 698 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 698 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805698RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805698RBETY-ND
Chip Resistor - Surface Mount TNPW0805698RBETY-ND
698 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

698 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 698 Ohm, 0.1%, 25 Ppm Vishay - 65C8500 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 698 Ohm, 0.1%, 25 Ppm Vishay
65C8500
Tnpw, 0805, 698 Ohm, 0.1%, 25 Ppm Vishay 65C8500
TNPW, 0805, 698 Ohm, 0.1%, 25 ppm

TNPW, 0805, 698 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805698RBETY TNPW0805698RBETY-ND 65C8500
Product Name Res Thin Film 0805 698 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 0805, 698 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176772-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details