Vishay Intertechnology, Inc. RES 698 OHM 1/8W 0.1% 0805 TNPW0805698RBEEA

Description
RES 698ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 698ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/8W 0.1% 0805 - TNPW0805698RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/8W 0.1% 0805
TNPW0805698RBEEA
RES 698 OHM 1/8W 0.1% 0805 TNPW0805698RBEEA
RES 698ohm 1/8W 0.1% 0805

RES 698ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-4575-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4575-6-ND
Chip Resistor - Surface Mount 541-4575-6-ND
698 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

698 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4575-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4575-2-ND
Chip Resistor - Surface Mount 541-4575-2-ND
698 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

698 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4575-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4575-1-ND
Chip Resistor - Surface Mount 541-4575-1-ND
698 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

698 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0805698RBEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0805698RBEEA
Resistors - Chip Resistor - Surface Mount TNPW0805698RBEEA
RES 698 OHM 0.1% 0.26W 0805

RES 698 OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0805698RBEEA 541-4575-6-ND TNPW0805698RBEEA
Product Name RES 698 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details