Vishay Intertechnology, Inc. RES 68.0 OHM 1/8W 0.1% 0805 TNPW080568R0BETA

Description
RES 68.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 68.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.0 OHM 1/8W 0.1% 0805 - TNPW080568R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0 OHM 1/8W 0.1% 0805
TNPW080568R0BETA
RES 68.0 OHM 1/8W 0.1% 0805 TNPW080568R0BETA
RES 68.0ohm 1/8W 0.1% 0805

RES 68.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080568R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080568R0BETA-ND
Chip Resistor - Surface Mount TNPW080568R0BETA-ND
68 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

68 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080568R0BETA TNPW080568R0BETA-ND
Product Name RES 68.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 68 ohms 68 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details