Vishay Intertechnology, Inc. RES 68.0K OHM 1/8W 0.1% 0805 TNPW080568K0BEEA

Description
RES 68.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 68.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.0K OHM 1/8W 0.1% 0805 - TNPW080568K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0K OHM 1/8W 0.1% 0805
TNPW080568K0BEEA
RES 68.0K OHM 1/8W 0.1% 0805 TNPW080568K0BEEA
RES 68.0Kohm 1/8W 0.1% 0805

RES 68.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-9865-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9865-1-ND
Chip Resistor - Surface Mount 541-9865-1-ND
68 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9865-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9865-6-ND
Chip Resistor - Surface Mount 541-9865-6-ND
68 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9865-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9865-2-ND
Chip Resistor - Surface Mount 541-9865-2-ND
68 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor - 16385222 - Radwell International
Willingboro, NJ, United States
Resistor
16385222
Resistor 16385222
RESISTOR, SMD, THIN FILM, 68K OHM, 125MW, 0.1%, 0805. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, THIN FILM, 68K OHM, 125MW, 0.1%, 0805. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Thin Film, 68Kohm, 125Mw, 0.1%; Resistance Vishay - 05R1182 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 68Kohm, 125Mw, 0.1%; Resistance Vishay
05R1182
Resistor, Thin Film, 68Kohm, 125Mw, 0.1%; Resistance Vishay 05R1182
RESISTOR, THIN FILM, 68KOHM, 125mW, 0.1%; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 68KOHM, 125mW, 0.1%; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK3770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK3770
Res, 68K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK3770
RES, 68K, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 68K, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW080568K0BEEA 541-9865-1-ND 16385222 05R1182 33AK3770
Product Name RES 68.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor Resistor, Thin Film, 68Kohm, 125Mw, 0.1%; Resistance Vishay Res, 68K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 68000 ohms 68000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details